Monolithic Power Systems, Inc. LED Drivers MP4054GJ-Z

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog Dimming TSOT-23-8
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog Dimming TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP4054GJ-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP4054GJ-Z-ND
LED Drivers MP4054GJ-Z-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog Dimming TSOT-23-8

LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog Dimming TSOT-23-8

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP4054GJ-Z - 801264-MP4054GJ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4054GJ-Z
801264-MP4054GJ-Z
PMIC - PMIC - LED Drivers - MP4054GJ-Z 801264-MP4054GJ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 801264-MP4054GJ-Z Type: AC DC Offline Switcher Mounting Style: SMD Applications: Lighting Internal Switch(s): No Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog Voltage - Supply (Min): 12V Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 28V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 801264-MP4054GJ-Z
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Lighting
Internal Switch(s): No
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog
Voltage - Supply (Min): 12V
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-8 Thin, TSOT-23-8
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 28V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4054GJ-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4054GJ-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4054GJ-Z
IC LED DRVR OFFL ANALOG TSOT23-8

IC LED DRVR OFFL ANALOG TSOT23-8

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
MP4054GJ-Z
LED Lighting Drivers MP4054GJ-Z
LED Lighting Drivers Non-Isolated Offline LED Controller

LED Lighting Drivers Non-Isolated Offline LED Controller

Buy Now Datasheet
PMIC - LED Drivers - MP4054GJ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4054GJ-Z
PMIC - LED Drivers MP4054GJ-Z
NON-ISOLATED, OFFLINE LED CONTRO

NON-ISOLATED, OFFLINE LED CONTRO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP4054GJ-Z-ND 801264-MP4054GJ-Z MP4054GJ-Z MP4054GJ-Z MP4054GJ-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP4054GJ-Z Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FAN5646S700X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details
LED Driver ICs - 2548495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 250 milliamps
View Details