Monolithic Power Systems, Inc. LED Drivers MP4054AGJ-Z

Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming TSOT-23-8
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP4054AGJ-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP4054AGJ-Z-ND
LED Drivers MP4054AGJ-Z-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming TSOT-23-8

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming TSOT-23-8

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP4054AGJ-Z - 927761-MP4054AGJ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4054AGJ-Z
927761-MP4054AGJ-Z
PMIC - PMIC - LED Drivers - MP4054AGJ-Z 927761-MP4054AGJ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927761-MP4054AGJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming - TSOT-23-8 Package: SOT-23-8 Thin, TSOT-23-8 Package: Reel - TR Mounting: Surface Mount Family Name: MP4054 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927761-MP4054AGJ-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming - TSOT-23-8
Package: SOT-23-8 Thin, TSOT-23-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP4054
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP4054AGJ-Z
LED Lighting Drivers MP4054AGJ-Z
LED Lighting Drivers Primary-Side Control Offline LED Cntrllr

LED Lighting Drivers Primary-Side Control Offline LED Cntrllr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4054AGJ-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4054AGJ-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4054AGJ-Z
IC LED DRIVER OFFL PWM TSOT23-8

IC LED DRIVER OFFL PWM TSOT23-8

Supplier's Site
PMIC - LED Drivers - MP4054AGJ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4054AGJ-Z
PMIC - LED Drivers MP4054AGJ-Z
PRIMARY-SIDE CONTROL OFFLINE LED

PRIMARY-SIDE CONTROL OFFLINE LED

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP4054AGJ-Z-ND 927761-MP4054AGJ-Z MP4054AGJ-Z MP4054AGJ-Z MP4054AGJ-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP4054AGJ-Z LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM27964SQ-A - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 to 80 milliamps
View Details
Wide Input Voltage Range Boost/Sepic Con - A80604KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
LED Drivers - ILD6070 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LED Drivers - 1727-8457-6-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
6 suppliers