Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 732845-MP4050GJ-Z
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Lighting
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 85VAC
Voltage - Supply (Maximum): 265VAC
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming TSOT-23-5
IC LED DRIVER OFFL TSOT23-5
LED Lighting Drivers Non-Isolated, High Brightness LEDDriver
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 732845-MP4050GJ-Z | MP4050GJ-Z-ND | MP4050GJ-Z | MP4050GJ-Z | MP4050GJ-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP4050GJ-Z | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |