Monolithic Power Systems, Inc. LED Drivers MP4050AGS-Z

Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 8-SOIC
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP4050AGS-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP4050AGS-Z-ND
LED Drivers MP4050AGS-Z-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 8-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP4050AGS-Z - 806043-MP4050AGS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4050AGS-Z
806043-MP4050AGS-Z
PMIC - PMIC - LED Drivers - MP4050AGS-Z 806043-MP4050AGS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 806043-MP4050AGS-Z Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Applications: Automotive, General Purpose, Lighting Frequency: 22kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Voltage - Supply (Min): 4.1V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Supply (Maximum): 5V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 806043-MP4050AGS-Z
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Automotive, General Purpose, Lighting
Frequency: 22kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Voltage - Supply (Min): 4.1V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 5V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4050AGS-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4050AGS-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4050AGS-Z
IC LED DRIVER OFFL 8SOIC

IC LED DRIVER OFFL 8SOIC

Supplier's Site
PMIC - LED Drivers - MP4050AGS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4050AGS-Z
PMIC - LED Drivers MP4050AGS-Z
NON-ISOLATED, HIGH-BRIGHTNESS LE

NON-ISOLATED, HIGH-BRIGHTNESS LE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP4050AGS-Z-ND 806043-MP4050AGS-Z MP4050AGS-Z MP4050AGS-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP4050AGS-Z Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Four Channel Linear LED Driver - A6263KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Driver IC - 137-ICL8001GXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 9.8 to 26 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
6 suppliers
LED Drivers - 285386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 25 watts
Features RoHS Compliant
View Details