LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming PG-DSO-8
Win Source Part Number: 1145089-ICL8001GXUMA
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Applications: Lighting
Standard Package: 2,500
Mounting: SMD (SMT)
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 9.8V
Voltage - Supply (Max): 26V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -25°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): ICL8001G; SP000773086;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP000773086,ICL8001G
Base Product Number: ICL8001
Product Status: Obsolete
LED Driver, 1-Segment, PDSO8
IC LED DRIVER OFFL PWM 8DSO Product overview: ICL8001GXUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ICL8001GXUMA1 can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFLINE DIM 8DSO
IC LED DRIVER OFFL PWM 8DSO
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | ICL8001GXUMA1TR-ND | 1145089-ICL8001GXUMA1 | ICL8001GXUMA1 | 137-ICL8001GXUMA1 | ICL8001GXUMA1 | ICL8001GXUMA1 |
| Product Name | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 9.8 to 26 volts | 9.8 to 26 volts | 9.8 to 26 volts | |||
| Features | RoHS Compliant |