Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP4034GS-Z MP4034GS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 755121-MP4034GS-Z Packaging: Tape and Reel Type: AC DC Offline Switcher Mounting Style: SMD Internal Switch(s): Yes Topology: Flyback Categories: Integrated Circuits Supplier Device Package: 8-SOIC-7B Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Supply (Minimum): 6.6V Voltage - Supply (Maximum): 28V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 755121-MP4034GS-Z Packaging: Tape and Reel Type: AC DC Offline Switcher Mounting Style: SMD Internal Switch(s): Yes Topology: Flyback Categories: Integrated Circuits Supplier Device Package: 8-SOIC-7B Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Supply (Minimum): 6.6V Voltage - Supply (Maximum): 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP4034GS-Z - 755121-MP4034GS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4034GS-Z
755121-MP4034GS-Z
PMIC - PMIC - LED Drivers - MP4034GS-Z 755121-MP4034GS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 755121-MP4034GS-Z Packaging: Tape and Reel Type: AC DC Offline Switcher Mounting Style: SMD Internal Switch(s): Yes Topology: Flyback Categories: Integrated Circuits Supplier Device Package: 8-SOIC-7B Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Supply (Minimum): 6.6V Voltage - Supply (Maximum): 28V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 755121-MP4034GS-Z
Packaging: Tape and Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Internal Switch(s): Yes
Topology: Flyback
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC-7B
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 6.6V
Voltage - Supply (Maximum): 28V

Buy Now
LED Drivers - MP4034GS-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP4034GS-Z-ND
LED Drivers MP4034GS-Z-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-SOIC-7A

LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-SOIC-7A

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP4034GS-Z
LED Lighting Drivers MP4034GS-Z
LED Lighting Drivers Offline LED Drvr

LED Lighting Drivers Offline LED Drvr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4034GS-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4034GS-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4034GS-Z
IC LED DRIVER OFFL 8SOIC

IC LED DRIVER OFFL 8SOIC

Supplier's Site
PMIC - LED Drivers - MP4034GS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4034GS-Z
PMIC - LED Drivers MP4034GS-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 755121-MP4034GS-Z MP4034GS-Z-ND MP4034GS-Z MP4034GS-Z MP4034GS-Z
Product Name PMIC - PMIC - LED Drivers - MP4034GS-Z LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 763460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 24 watts
Features RoHS Compliant
View Details
BQ2012 NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface, 5 LED Drivers And Slow-Charge Control - BQ2012SN-D107 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details