Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP4032-2GS-Z MP4032-2GS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079056-MP4032-2GS-Z Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC-7A Maximum Supply Voltage: 27V Operating Input Voltage(Min): 10.3V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079056-MP4032-2GS-Z Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC-7A Maximum Supply Voltage: 27V Operating Input Voltage(Min): 10.3V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP4032-2GS-Z - 1079056-MP4032-2GS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4032-2GS-Z
1079056-MP4032-2GS-Z
PMIC - PMIC - LED Drivers - MP4032-2GS-Z 1079056-MP4032-2GS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079056-MP4032-2GS-Z Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC-7A Maximum Supply Voltage: 27V Operating Input Voltage(Min): 10.3V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079056-MP4032-2GS-Z
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC-7A
Maximum Supply Voltage: 27V
Operating Input Voltage(Min): 10.3V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4032-2GS-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4032-2GS-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4032-2GS-Z
IC LED DRIVER OFFL TRIAC 8SOIC

IC LED DRIVER OFFL TRIAC 8SOIC

Supplier's Site
PMIC - LED Drivers - MP4032-2GS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4032-2GS-Z
PMIC - LED Drivers MP4032-2GS-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1079056-MP4032-2GS-Z MP4032-2GS-Z MP4032-2GS-Z
Product Name PMIC - PMIC - LED Drivers - MP4032-2GS-Z Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - CAT4016HV6G - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 80 milliamps
View Details
LED Drivers - 1766760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details