Monolithic Power Systems, Inc. LED Drivers MP4032-1GS-Z

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 1A 8-SOIC-7A
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 1A 8-SOIC-7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-MP4032-1GS-ZTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 1A 8-SOIC-7A

LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 1A 8-SOIC-7A

Buy Now Datasheet
LED Drivers - 1589-MP4032-1GS-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 1A 8-SOIC-7A

LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 1A 8-SOIC-7A

Buy Now Datasheet
LED Drivers - 1589-MP4032-1GS-ZCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 1A 8-SOIC-7A

LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 1A 8-SOIC-7A

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP4032-1GS-Z - 1079055-MP4032-1GS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4032-1GS-Z
1079055-MP4032-1GS-Z
PMIC - PMIC - LED Drivers - MP4032-1GS-Z 1079055-MP4032-1GS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079055-MP4032-1GS-Z Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: Triac Family Name: MP4032-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC-7A Maximum Supply Voltage: 27V Operating Input Voltage(Min): 10.3V Channel Output Current: 1A Introduction Date: July 15, 2013 ECCN: EAR99 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079055-MP4032-1GS-Z
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Family Name: MP4032-1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC-7A
Maximum Supply Voltage: 27V
Operating Input Voltage(Min): 10.3V
Channel Output Current: 1A
Introduction Date: July 15, 2013
ECCN: EAR99
Country of Origin: China
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4032-1GS-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4032-1GS-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4032-1GS-Z
IC LED DRVR OFFL TRIAC 1A 8SOIC

IC LED DRVR OFFL TRIAC 1A 8SOIC

Supplier's Site
PMIC - LED Drivers - MP4032-1GS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4032-1GS-Z
PMIC - LED Drivers MP4032-1GS-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-MP4032-1GS-ZTR-ND 1079055-MP4032-1GS-Z MP4032-1GS-Z MP4032-1GS-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP4032-1GS-Z Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 10.3 to 27 volts 10.3 volts 10.3 to 27 volts
Output Current 1000 milliamps 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

50MA LED Driver IC - 137-AAT2823IBK-1-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.5 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers
LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMK/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
7 suppliers
16-channel automotive linear LED driver - NEX13161PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - APS13568ELJATR - 861563-APS13568ELJATR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC-EP
View Details
6 suppliers