Monolithic Power Systems, Inc. LED Drivers MP4030GS-Z

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 8-SOIC
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP4030GS-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP4030GS-Z-ND
LED Drivers MP4030GS-Z-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 8-SOIC

Buy Now Datasheet
Board Mount LED Drivers - MP4030GS-Z - 789165-MP4030GS-Z - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MP4030GS-Z
789165-MP4030GS-Z
Board Mount LED Drivers - MP4030GS-Z 789165-MP4030GS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789165-MP4030GS-Z Packaging: Reel package Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Applications: Lighting Mounting: SMD Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Triac Family Name: MP4030GS Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Voltage Supply MAX: 27V Voltage Supply MIN: 11V Alternative Parts (Cross-Reference): MP4030GS; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789165-MP4030GS-Z
Packaging: Reel package
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Lighting
Mounting: SMD
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Family Name: MP4030GS
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 27V
Voltage Supply MIN: 11V
Alternative Parts (Cross-Reference): MP4030GS;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4030GS-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4030GS-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4030GS-Z
IC LED DRIVER OFFL TRIAC 8SOIC

IC LED DRIVER OFFL TRIAC 8SOIC

Supplier's Site
PMIC - LED Drivers - MP4030GS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4030GS-Z
PMIC - LED Drivers MP4030GS-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP4030GS-Z-ND 789165-MP4030GS-Z MP4030GS-Z MP4030GS-Z
Product Name LED Drivers Board Mount LED Drivers - MP4030GS-Z Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - CAT3644HV3-T2 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 25 milliamps
View Details
1.5A Single Flash LED Driver - AAT1278 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 5.5 volts
View Details
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XSDE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers
QFN LED Driver IC - 137-A8512EETTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 6 #
View Details
5 suppliers