Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079050-MP4030AGS-Z
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Maximum Supply Voltage: 27V
Operating Input Voltage(Min): 11V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 8-SOIC
IC LED DRIVER OFFL TRIAC 8SOIC
LED Lighting Drivers Offline LED Cntlr TRIAC Dimmable
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1079050-MP4030AGS-Z | MP4030AGS-Z-ND | MP4030AGS-Z | MP4030AGS-Z | MP4030AGS-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP4030AGS-Z | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |