Monolithic Power Systems, Inc. LED Drivers MP4021GS-LF-Z

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-SOIC
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP4021GS-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP4021GS-LF-Z-ND
LED Drivers MP4021GS-LF-Z-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP4021GS-LF-Z - 208688-MP4021GS-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4021GS-LF-Z
208688-MP4021GS-LF-Z
PMIC - PMIC - LED Drivers - MP4021GS-LF-Z 208688-MP4021GS-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208688-MP4021GS-LF-Z Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Topology: Flyback Number of Outputs: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Maximum Supply Voltage: 23V Operating Input Voltage(Min): 10.3V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208688-MP4021GS-LF-Z
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Flyback
Number of Outputs: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Maximum Supply Voltage: 23V
Operating Input Voltage(Min): 10.3V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4021GS-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4021GS-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4021GS-LF-Z
IC LED DRIVER OFFL 8SOIC

IC LED DRIVER OFFL 8SOIC

Supplier's Site
PMIC - LED Drivers - MP4021GS-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4021GS-LF-Z
PMIC - LED Drivers MP4021GS-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP4021GS-LF-Z
LED Lighting Drivers MP4021GS-LF-Z
LED Lighting Drivers Offline WLED Driver Controller

LED Lighting Drivers Offline WLED Driver Controller

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP4021GS-LF-Z-ND 208688-MP4021GS-LF-Z MP4021GS-LF-Z MP4021GS-LF-Z MP4021GS-LF-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP4021GS-LF-Z Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITLX-44/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
4 suppliers
LED Drivers - 620-1440-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 40 volts
Output Current 150 milliamps
View Details
5 suppliers