Monolithic Power Systems, Inc. LED Drivers MP4013BGS-Z

Description
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, PWM Dimming 16-SOIC
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, PWM Dimming 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1655-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1655-2-ND
LED Drivers 1589-1655-2-ND
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, PWM Dimming 16-SOIC

LED Driver IC 1 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, PWM Dimming 16-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP4013BGS-Z - 927758-MP4013BGS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4013BGS-Z
927758-MP4013BGS-Z
PMIC - PMIC - LED Drivers - MP4013BGS-Z 927758-MP4013BGS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927758-MP4013BGS-Z Features: LED Driver IC 1 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, PWM Dimming - 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MP4013 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MP4013BGS-Z-ND, 1589-1655-6, 1589-1655-1, 1589-1655-2

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927758-MP4013BGS-Z
Features: LED Driver IC 1 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, PWM Dimming - 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: MP4013
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MP4013BGS-Z-ND, 1589-1655-6, 1589-1655-1, 1589-1655-2

Buy Now Datasheet
PMIC - LED Drivers - MP4013BGS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4013BGS-Z
PMIC - LED Drivers MP4013BGS-Z
IC LED DRIVER 16SOIC

IC LED DRIVER 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP4013BGS-Z
LED Lighting Drivers MP4013BGS-Z
LED Lighting Drivers Boost WLED Controller

LED Lighting Drivers Boost WLED Controller

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4013BGS-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4013BGS-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4013BGS-Z
IC LED DRIVER CTRLR PWM 16SOIC

IC LED DRIVER CTRLR PWM 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1655-2-ND 927758-MP4013BGS-Z MP4013BGS-Z MP4013BGS-Z MP4013BGS-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP4013BGS-Z PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 3A/1.5A Buck Led Driver - A6213KLJTR-1-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
LED Driver ICs - 2466617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
LED Drivers - XDPL8218XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 24 volts
Features RoHS Compliant
View Details
4 suppliers
LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414SD/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 42 volts
View Details
6 suppliers