Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers MP3924GU-Z

Description
Win Source Part Number: 1352829-MP3924GU-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 49 pct. Type: Controller (PSE) MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Package: Tape & Reel Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Base Product Number: MP3924 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 44V ~ 57V Current - Supply: 2mA Number of Channels: 4 Internal Switch(s): No Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No
Request a Quote Datasheet
Description
Win Source Part Number: 1352829-MP3924GU-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 49 pct. Type: Controller (PSE) MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Package: Tape & Reel Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Base Product Number: MP3924 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 44V ~ 57V Current - Supply: 2mA Number of Channels: 4 Internal Switch(s): No Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - MP3924GU-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
MP3924GU-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers MP3924GU-Z
Win Source Part Number: 1352829-MP3924GU-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 49 pct. Type: Controller (PSE) MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Package: Tape & Reel Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Base Product Number: MP3924 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 44V ~ 57V Current - Supply: 2mA Number of Channels: 4 Internal Switch(s): No Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No

Win Source Part Number: 1352829-MP3924GU-Z
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 49 pct.
Type: Controller (PSE)
MSL Level: 1 (Unlimited)
Mfr: Monolithic Power Systems Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Base Product Number: MP3924
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 44V ~ 57V
Current - Supply: 2mA
Number of Channels: 4
Internal Switch(s): No
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 1589-MP3924GU-ZCT-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
1589-MP3924GU-ZCT-ND
Power Over Ethernet (PoE) Controllers 1589-MP3924GU-ZCT-ND
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)

Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 1589-MP3924GU-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
1589-MP3924GU-ZDKR-ND
Power Over Ethernet (PoE) Controllers 1589-MP3924GU-ZDKR-ND
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)

Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 1589-MP3924GU-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
1589-MP3924GU-ZTR-ND
Power Over Ethernet (PoE) Controllers 1589-MP3924GU-ZTR-ND
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)

Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - MP3924GU-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
MP3924GU-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers MP3924GU-Z
QUAD-PORT, IEEE 802.3AF/AT-COMPL

QUAD-PORT, IEEE 802.3AF/AT-COMPL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number MP3924GU-Z 1589-MP3924GU-ZCT-ND MP3924GU-Z
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-4271-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3at
Input Voltage 2.7 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
PoE AF/AT/BT tester to test RJ-45 for PoE - POE-TESTER - Microchip Technology, Inc.
Specs
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details