Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059386-MP3900DK-LF-Z
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 330kHz
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up
Supply Voltage - Operating: 6.6 V to 12 V
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-MSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-MSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-MSOP
IC REG CTRLR BOOST 8MSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-MSOP
Switching Voltage Regulators 10V Gate Drive Boost Controller
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 059386-MP3900DK-LF-Z | 1589-1650-2-ND | MP3900DK-LF-Z | MP3900DK-LF-Z | 541-MP3900DK-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MP3900DK-LF-Z | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Voltage Regulators 10V Gate Drive Boost Controller |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | Transistor Driver | ||
| Package Type | Other; 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | |
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable | Internal Current Limit; Current Limit, Enable |