Controller 8-MSOP-EP
Win Source Part Number: 1338672-MP3801DH-LF
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Series: *
Package: Tube
Standard Package: 50
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-MSOP-EP
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP3801
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | MP3801DH-LF-ND | 1338672-MP3801DH-LF |
| Product Name | Lighting, Ballast Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers |
| Device Type | Line / Bus Controller |