Monolithic Power Systems, Inc. PMIC - PMIC - Lighting, Ballast Controllers - MP3801DH-LF-Z MP3801DH-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079035-MP3801DH-LF- Z Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 50kHz to 200kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079035-MP3801DH-LF- Z Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 50kHz to 200kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Lighting, Ballast Controllers - MP3801DH-LF-Z - MP3801DH-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - MP3801DH-LF-Z
MP3801DH-LF-Z
PMIC - PMIC - Lighting, Ballast Controllers - MP3801DH-LF-Z MP3801DH-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079035-MP3801DH-LF- Z Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 50kHz to 200kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079035-MP3801DH-LF-Z
Packaging: Reel - TR
Type: EL Lamp Driver
Mounting: SMD (SMT)
Frequency: 50kHz to 200kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - MP3801DH-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
MP3801DH-LF-Z
PMIC - Lighting, Ballast Controllers MP3801DH-LF-Z
IC EL LAMP DRIVER 200KHZ 8MSOP

IC EL LAMP DRIVER 200KHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number MP3801DH-LF-Z MP3801DH-LF-Z
Product Name PMIC - PMIC - Lighting, Ballast Controllers - MP3801DH-LF-Z PMIC - Lighting, Ballast Controllers
Controller Type EL Lamp Driver
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Dual Solenoid Valve Controller - VC-2C - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 6-26 Volts
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-10L-12V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 12V
View Details