Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MP3414AGJ-P

Description
Win Source Part Number: 963414-MP3414AGJ-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1MHz Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 1.8V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2V Synchronous Rectifier: Yes Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): LM2841YMK-ADJL/NOPB; LM2842YMK-ADJL/NOPB; LM2736XMK/NOPB; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP3414
Request a Quote Datasheet
Description
Win Source Part Number: 963414-MP3414AGJ-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1MHz Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 1.8V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2V Synchronous Rectifier: Yes Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): LM2841YMK-ADJL/NOPB; LM2842YMK-ADJL/NOPB; LM2736XMK/NOPB; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP3414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 963414-MP3414AGJ-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
963414-MP3414AGJ-P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 963414-MP3414AGJ-P
Win Source Part Number: 963414-MP3414AGJ-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1MHz Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 1.8V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2V Synchronous Rectifier: Yes Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): LM2841YMK-ADJL/NOPB; LM2842YMK-ADJL/NOPB; LM2736XMK/NOPB; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP3414

Win Source Part Number: 963414-MP3414AGJ-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2V
Synchronous Rectifier: Yes
Package / Case: SOT-23-8 Thin, TSOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): LM2841YMK-ADJL/NOPB; LM2842YMK-ADJL/NOPB; LM2736XMK/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP3414

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP3414AGJ-P-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP3414AGJ-P-ND
Voltage Regulators - DC DC Switching Regulators MP3414AGJ-P-ND
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Boost Switching Regulator IC Positive Adjustable 2V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP3414AGJ-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP3414AGJ-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP3414AGJ-P
IC REG BOOST ADJ 3A TSOT23-8

IC REG BOOST ADJ 3A TSOT23-8

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP3414AGJ-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP3414AGJ-P
Voltage Regulators - DC DC Switching Regulators MP3414AGJ-P
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Boost Switching Regulator IC Positive Adjustable 2V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP3414AGJ-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP3414AGJ-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP3414AGJ-P
IC REG BOOST ADJ 3A TSOT23-8

IC REG BOOST ADJ 3A TSOT23-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 963414-MP3414AGJ-P MP3414AGJ-P-ND MP3414AGJ-P MP3414AGJ-P MP3414AGJ-P
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; Tape & Reel (TR) SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 1000 kHz 1000 kHz 1000 kHz 1000 kHz 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM20124 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20124MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - 111-4128PBF - 853731-111-4128PBF - Win Source Electronics
Specs
Package Type Other; Tube
Life Cycle Stage PhaseOut; Obsolete
View Details
3 suppliers
Pmic For Safety-Related Systems With Buc - A81407KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
6 suppliers