Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP3399EY-LF-Z MP3399EY-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 090820-MP3399EY-LF-Z Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 570kHz Topology: Step-Up (Boost) Number of Outputs: 12 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 28-SOIC Maximum Supply Voltage: 28V Operating Input Voltage(Min): 5V Channel Output Current: 60mA Alternative Parts (Cross-Reference): FAN7346MX; MP3399EY-Z; MP3399EY; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 090820-MP3399EY-LF-Z Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 570kHz Topology: Step-Up (Boost) Number of Outputs: 12 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 28-SOIC Maximum Supply Voltage: 28V Operating Input Voltage(Min): 5V Channel Output Current: 60mA Alternative Parts (Cross-Reference): FAN7346MX; MP3399EY-Z; MP3399EY; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP3399EY-LF-Z - 090820-MP3399EY-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3399EY-LF-Z
090820-MP3399EY-LF-Z
PMIC - PMIC - LED Drivers - MP3399EY-LF-Z 090820-MP3399EY-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 090820-MP3399EY-LF-Z Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 570kHz Topology: Step-Up (Boost) Number of Outputs: 12 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 28-SOIC Maximum Supply Voltage: 28V Operating Input Voltage(Min): 5V Channel Output Current: 60mA Alternative Parts (Cross-Reference): FAN7346MX; MP3399EY-Z; MP3399EY; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 090820-MP3399EY-LF-Z
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 570kHz
Topology: Step-Up (Boost)
Number of Outputs: 12
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 28-SOIC
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 5V
Channel Output Current: 60mA
Alternative Parts (Cross-Reference): FAN7346MX; MP3399EY-Z; MP3399EY;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
LED Drivers - MP3399EY-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP3399EY-LF-Z-ND
LED Drivers MP3399EY-LF-Z-ND
LED Driver IC 12 Output DC DC Controller Step-Up (Boost) PWM Dimming 60mA 28-SOIC

LED Driver IC 12 Output DC DC Controller Step-Up (Boost) PWM Dimming 60mA 28-SOIC

Buy Now Datasheet
PMIC - LED Drivers - MP3399EY-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3399EY-LF-Z
PMIC - LED Drivers MP3399EY-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3399EY-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3399EY-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3399EY-LF-Z
IC LED DRVR CTRL PWM 60MA 28SOIC

IC LED DRVR CTRL PWM 60MA 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 090820-MP3399EY-LF-Z MP3399EY-LF-Z-ND MP3399EY-LF-Z MP3399EY-LF-Z
Product Name PMIC - PMIC - LED Drivers - MP3399EY-LF-Z LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 5 volts 5 to 28 volts 5 to 28 volts
Output Current 60 milliamps 60 milliamps 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Range Boost/Sepic - A80606KEVJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Driver IC - 137-AAT2845AIML-EE-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Number of Channels 4 #
Package Type Reel - TR
View Details
3 suppliers
LM3431 3-Channel Constant Current LED Driver with Integrated Boost Controller - LM3431MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 36 volts
View Details
6 suppliers