Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers MP3398LGS-Z

Description
Win Source Part Number: 1145694-MP3398LGS-Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Tape & Reel (TR) Applications: Backlight Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 540kHz Current - Output / Channel: 350mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 28V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP3398
Request a Quote Datasheet
Description
Win Source Part Number: 1145694-MP3398LGS-Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Tape & Reel (TR) Applications: Backlight Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 540kHz Current - Output / Channel: 350mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 28V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP3398
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1145694-MP3398LGS-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1145694-MP3398LGS-Z
Integrated Circuits (ICs) - PMIC - LED Drivers 1145694-MP3398LGS-Z
Win Source Part Number: 1145694-MP3398LGS-Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Tape & Reel (TR) Applications: Backlight Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 540kHz Current - Output / Channel: 350mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 28V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP3398

Win Source Part Number: 1145694-MP3398LGS-Z
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Controller
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 540kHz
Current - Output / Channel: 350mA
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 28V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP3398

Buy Now Datasheet
LED Drivers - MP3398LGS-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP3398LGS-Z-ND
LED Drivers MP3398LGS-Z-ND
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 350mA 16-SOIC

LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 350mA 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP3398LGS-Z
LED Lighting Drivers MP3398LGS-Z
LED Lighting Drivers 4-Ch Boost WLED Controller

LED Lighting Drivers 4-Ch Boost WLED Controller

Buy Now Datasheet
PMIC - LED Drivers - MP3398LGS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3398LGS-Z
PMIC - LED Drivers MP3398LGS-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3398LGS-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3398LGS-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3398LGS-Z
IC LED DRV CTRL PWM 350MA 16SOIC

IC LED DRV CTRL PWM 350MA 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1145694-MP3398LGS-Z MP3398LGS-Z-ND MP3398LGS-Z MP3398LGS-Z MP3398LGS-Z
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 16-SOIC (0.154", 3.90mm Width)
Input Voltage 4.5 to 28 volts 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products