Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885615-MP3398EGF-Z
Series: *
Features: LED Driver IC Output Dimming 16-TSSOP-EP
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Family Name: MP3398
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
4-STRING, MAX 400MA/STRING, 80V
LED Lighting Drivers 4-String, Max 400mA/String, 80V Return, Step-Up, WLED Controller
IC LED DRIVER 16TSSOP
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 885615-MP3398EGF-Z | MP3398EGF-Z | MP3398EGF-Z | MP3398EGF-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP3398EGF-Z | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |