Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927744-MP3398AGY
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 350mA 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MP3398
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 37
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1914, MP3398AGY-ND
LED Lighting Drivers 4-Ch Boost WLED Controller
IC LED DRV CTRL PWM 350MA 20SOIC
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 927744-MP3398AGY | MP3398AGY | MP3398AGY | MP3398AGY |
| Product Name | PMIC - PMIC - LED Drivers - MP3398AGY | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |