Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP3398AGY-Z MP3398AGY-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 725418-MP3398AGY-Z Packaging: Tape and Reel Type: DC DC Controller Mounting Style: SMD Applications: Backlight Frequency: 540kHz Current - Output / Channel: 350mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 5V Voltage - Supply (Maximum): 28V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 725418-MP3398AGY-Z Packaging: Tape and Reel Type: DC DC Controller Mounting Style: SMD Applications: Backlight Frequency: 540kHz Current - Output / Channel: 350mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 5V Voltage - Supply (Maximum): 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP3398AGY-Z - 725418-MP3398AGY-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3398AGY-Z
725418-MP3398AGY-Z
PMIC - PMIC - LED Drivers - MP3398AGY-Z 725418-MP3398AGY-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 725418-MP3398AGY-Z Packaging: Tape and Reel Type: DC DC Controller Mounting Style: SMD Applications: Backlight Frequency: 540kHz Current - Output / Channel: 350mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 5V Voltage - Supply (Maximum): 28V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 725418-MP3398AGY-Z
Packaging: Tape and Reel
Type: DC DC Controller
Mounting Style: SMD
Applications: Backlight
Frequency: 540kHz
Current - Output / Channel: 350mA
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, PWM
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 5V
Voltage - Supply (Maximum): 28V

Buy Now
LED Drivers - 1589-MP3398AGY-ZTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 350mA 20-SOIC

LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 350mA 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3398AGY-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3398AGY-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3398AGY-Z
IC LED DRV CTRL PWM 350MA 20SOIC

IC LED DRV CTRL PWM 350MA 20SOIC

Supplier's Site
PMIC - LED Drivers - MP3398AGY-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3398AGY-Z
PMIC - LED Drivers MP3398AGY-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP3398AGY-Z
LED Lighting Drivers MP3398AGY-Z
LED Lighting Drivers 4-Ch Boost WLED Controller

LED Lighting Drivers 4-Ch Boost WLED Controller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 725418-MP3398AGY-Z 1589-MP3398AGY-ZTR-ND MP3398AGY-Z MP3398AGY-Z MP3398AGY-Z
Product Name PMIC - PMIC - LED Drivers - MP3398AGY-Z LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD6098-1EP - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-TSDSO-14
Features RoHS Compliant
View Details
5 suppliers