Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927743-MP3397ES-LF-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 350mA 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP3397
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 350mA 16-SOIC
IC LED DRV CTRL PWM 350MA 16SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 927743-MP3397ES-LF-Z | MP3397ES-LF-Z-ND | MP3397ES-LF-Z | MP3397ES-LF-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP3397ES-LF-Z | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Package Type | 16-SOIC | |||
| Input Voltage | 5 to 28 volts | 5 to 28 volts |