Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP3394SGY-Z MP3394SGY-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 802197-MP3394SGY-Z Packaging: Reel Type: DC DC Controller Mounting Style: SMD Applications: Backlight Frequency: 670kHz Current - Output / Channel: 180mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Voltage - Supply (Min): 5V Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 28V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 802197-MP3394SGY-Z Packaging: Reel Type: DC DC Controller Mounting Style: SMD Applications: Backlight Frequency: 670kHz Current - Output / Channel: 180mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Voltage - Supply (Min): 5V Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP3394SGY-Z - 802197-MP3394SGY-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3394SGY-Z
802197-MP3394SGY-Z
PMIC - PMIC - LED Drivers - MP3394SGY-Z 802197-MP3394SGY-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 802197-MP3394SGY-Z Packaging: Reel Type: DC DC Controller Mounting Style: SMD Applications: Backlight Frequency: 670kHz Current - Output / Channel: 180mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Voltage - Supply (Min): 5V Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 28V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 802197-MP3394SGY-Z
Packaging: Reel
Type: DC DC Controller
Mounting Style: SMD
Applications: Backlight
Frequency: 670kHz
Current - Output / Channel: 180mA
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Voltage - Supply (Min): 5V
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-SOIC
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 28V

Buy Now
PMIC - LED Drivers - MP3394SGY-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3394SGY-Z
PMIC - LED Drivers MP3394SGY-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
LED DRVR Boost 4-CH PWM 55V 0.2A 20-Pin SOIC T/R - 541-MP3394SGY-Z - Utmel Electronic Limited
Hong Kong, China
LED DRVR Boost 4-CH PWM 55V 0.2A 20-Pin SOIC T/R
541-MP3394SGY-Z
LED DRVR Boost 4-CH PWM 55V 0.2A 20-Pin SOIC T/R 541-MP3394SGY-Z
LED DRVR Boost 4-CH PWM 55V 0.2A 20-Pin SOIC T/R

LED DRVR Boost 4-CH PWM 55V 0.2A 20-Pin SOIC T/R

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3394SGY-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3394SGY-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3394SGY-Z
IC LED DRV CTRL PWM 180MA 20SOIC

IC LED DRV CTRL PWM 180MA 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 802197-MP3394SGY-Z MP3394SGY-Z 541-MP3394SGY-Z MP3394SGY-Z
Product Name PMIC - PMIC - LED Drivers - MP3394SGY-Z PMIC - LED Drivers LED DRVR Boost 4-CH PWM 55V 0.2A 20-Pin SOIC T/R Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable
Output Current 180 milliamps 180 milliamps
Input Voltage 12 volts 5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

500mA LED Flash Driver IC - AAT3176 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 5.5 volts
View Details
MSOP LED Driver IC - 137-LM3445MM - ERSAELECTRONICS PTE. LTD.
Specs
Number of Channels 1 #
View Details
2 suppliers
LED Drivers - 1727-8459-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
5 suppliers
LED Drivers - A6278ELP-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
4 suppliers