Monolithic Power Systems, Inc. LED Drivers MP3394ES-LF

Description
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 200mA 16-SOIC
Request a Quote Datasheet
Description
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 200mA 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1386-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1386-ND
LED Drivers 1589-1386-ND
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 200mA 16-SOIC

LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 200mA 16-SOIC

Buy Now Datasheet
Board Mount LED Drivers - MP3394ES-LF - 789159-MP3394ES-LF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MP3394ES-LF
789159-MP3394ES-LF
Board Mount LED Drivers - MP3394ES-LF 789159-MP3394ES-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789159-MP3394ES-LF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -20°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Applications: Backlight Mounting: SMD Frequency: 540kHz Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Voltage Supply MAX: 28V Output Current per Channel: 200mA Voltage Supply MIN: 5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789159-MP3394ES-LF
Packaging: Tube
Type: DC DC Controller
Operating Temperature Range: -20°C ~ 125°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Backlight
Mounting: SMD
Frequency: 540kHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Voltage Supply MAX: 28V
Output Current per Channel: 200mA
Voltage Supply MIN: 5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
PMIC - LED Drivers - MP3394ES-LF - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3394ES-LF
PMIC - LED Drivers MP3394ES-LF
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3394ES-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3394ES-LF
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3394ES-LF
IC LED DRV CTRL PWM 200MA 16SOIC

IC LED DRV CTRL PWM 200MA 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1386-ND 789159-MP3394ES-LF MP3394ES-LF MP3394ES-LF
Product Name LED Drivers Board Mount LED Drivers - MP3394ES-LF PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 0.3610 volts
Output Voltage 24 volts
View Details
PMIC - PMIC - LED Drivers - A8507ELPTR-T - 198451-A8507ELPTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.3 volts
Output Current 80 milliamps
View Details
4 suppliers
PMIC - LED Drivers - CAT4134HV2-GT2 - Lingto Electronic Limited
Specs
Output Current 250 milliamps
View Details