Monolithic Power Systems, Inc. Board Mount LED Drivers - MP3394EF-LF MP3394EF-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789157-MP3394EF-LF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -20°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight Mounting: SMD Frequency: 540kHz Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 28V Output Current per Channel: 200mA Voltage Supply MIN: 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 96
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789157-MP3394EF-LF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -20°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight Mounting: SMD Frequency: 540kHz Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 28V Output Current per Channel: 200mA Voltage Supply MIN: 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 96
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - MP3394EF-LF - 789157-MP3394EF-LF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MP3394EF-LF
789157-MP3394EF-LF
Board Mount LED Drivers - MP3394EF-LF 789157-MP3394EF-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789157-MP3394EF-LF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -20°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight Mounting: SMD Frequency: 540kHz Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 28V Output Current per Channel: 200mA Voltage Supply MIN: 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 96

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789157-MP3394EF-LF
Packaging: Tube
Type: DC DC Controller
Operating Temperature Range: -20°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 540kHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Voltage Supply MAX: 28V
Output Current per Channel: 200mA
Voltage Supply MIN: 5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 96

Buy Now Datasheet
LED Drivers - 1589-1385-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1385-ND
LED Drivers 1589-1385-ND
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 200mA 16-TSSOP-EP

LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 200mA 16-TSSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3394EF-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3394EF-LF
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3394EF-LF
IC LED DRVR CTRLR PWM 16TSSOP

IC LED DRVR CTRLR PWM 16TSSOP

Supplier's Site
PMIC - LED Drivers - MP3394EF-LF - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3394EF-LF
PMIC - LED Drivers MP3394EF-LF
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 789157-MP3394EF-LF 1589-1385-ND MP3394EF-LF MP3394EF-LF
Product Name Board Mount LED Drivers - MP3394EF-LF LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275SLW-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
PMIC - LED Drivers - CAT3636HV3-T2 - Lingto Electronic Limited
Specs
Output Current 32 milliamps
View Details
LED Drivers - 697387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 240 volts
Output Voltage 48.2 volts
View Details
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-A/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
7 suppliers