Monolithic Power Systems, Inc. LED Drivers MP3389EF-LF-Z

Description
LED Driver IC 12 Output DC DC Controller Step-Up (Boost) PWM Dimming 60mA 28-TSSOP-EP
Request a Quote Datasheet
Description
LED Driver IC 12 Output DC DC Controller Step-Up (Boost) PWM Dimming 60mA 28-TSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1632-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1632-1-ND
LED Drivers 1589-1632-1-ND
LED Driver IC 12 Output DC DC Controller Step-Up (Boost) PWM Dimming 60mA 28-TSSOP-EP

LED Driver IC 12 Output DC DC Controller Step-Up (Boost) PWM Dimming 60mA 28-TSSOP-EP

Buy Now Datasheet
LED Drivers - 1589-1632-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1632-2-ND
LED Drivers 1589-1632-2-ND
LED Driver IC 12 Output DC DC Controller Step-Up (Boost) PWM Dimming 60mA 28-TSSOP-EP

LED Driver IC 12 Output DC DC Controller Step-Up (Boost) PWM Dimming 60mA 28-TSSOP-EP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP3389EF-LF-Z - 059380-MP3389EF-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3389EF-LF-Z
059380-MP3389EF-LF-Z
PMIC - PMIC - LED Drivers - MP3389EF-LF-Z 059380-MP3389EF-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059380-MP3389EF-LF-Z Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Topology: Step-Up (Boost) Number of Outputs: 12 Dimming: PWM Family Name: MP3389 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP Maximum Supply Voltage: 28V Operating Input Voltage(Min): 5V Channel Output Current: 60mA Alternative Parts (Cross-Reference): NCL30060ADR2G; TB62D901FNG; TLD1211SJXT; FL7732M_F116; Introduction Date: August 23, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059380-MP3389EF-LF-Z
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Topology: Step-Up (Boost)
Number of Outputs: 12
Dimming: PWM
Family Name: MP3389
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-TSSOP
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 5V
Channel Output Current: 60mA
Alternative Parts (Cross-Reference): NCL30060ADR2G; TB62D901FNG; TLD1211SJXT; FL7732M_F116;
Introduction Date: August 23, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - LED Drivers - MP3389EF-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3389EF-LF-Z
PMIC - LED Drivers MP3389EF-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3389EF-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3389EF-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3389EF-LF-Z
IC LED DRV CTRL PWM 60MA 28TSSOP

IC LED DRV CTRL PWM 60MA 28TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1632-1-ND 059380-MP3389EF-LF-Z MP3389EF-LF-Z MP3389EF-LF-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP3389EF-LF-Z PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 5 to 28 volts 5 volts 5 to 28 volts
Output Current 60 milliamps 60 milliamps 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6264KLPTR-T - 1011357-A6264KLPTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Current 100 milliamps
View Details
4 suppliers
LM2791 Current Regulated Switched Capacitor LED Driver with Analog Brightness Control - LM2791LD-L - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.8 volts
Output Voltage 6 volts
View Details
5 suppliers