Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP3388EY-LF-Z MP3388EY-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 132301-MP3388EY-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.25MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: PWM Output Voltage: 50V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 28-SOIC Maximum Supply Voltage: 25V Operating Input Voltage(Min): 4.5V Channel Output Current: 20mA
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 132301-MP3388EY-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.25MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: PWM Output Voltage: 50V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 28-SOIC Maximum Supply Voltage: 25V Operating Input Voltage(Min): 4.5V Channel Output Current: 20mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP3388EY-LF-Z - 132301-MP3388EY-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3388EY-LF-Z
132301-MP3388EY-LF-Z
PMIC - PMIC - LED Drivers - MP3388EY-LF-Z 132301-MP3388EY-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 132301-MP3388EY-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.25MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: PWM Output Voltage: 50V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 28-SOIC Maximum Supply Voltage: 25V Operating Input Voltage(Min): 4.5V Channel Output Current: 20mA

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 132301-MP3388EY-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.25MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: PWM
Output Voltage: 50V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 28-SOIC
Maximum Supply Voltage: 25V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 20mA

Buy Now Datasheet
LED Drivers - MP3388EY-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP3388EY-LF-Z-ND
LED Drivers MP3388EY-LF-Z-ND
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 28-SOIC

LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 28-SOIC

Buy Now Datasheet
PMIC - LED Drivers - MP3388EY-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3388EY-LF-Z
PMIC - LED Drivers MP3388EY-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3388EY-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3388EY-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3388EY-LF-Z
IC LED DRV RGLTR PWM 20MA 28SOIC

IC LED DRV RGLTR PWM 20MA 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 132301-MP3388EY-LF-Z MP3388EY-LF-Z-ND MP3388EY-LF-Z MP3388EY-LF-Z
Product Name PMIC - PMIC - LED Drivers - MP3388EY-LF-Z LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 volts 4.5 to 25 volts 4.5 to 25 volts
Output Voltage 50 volts 50 volts
Output Current 20 milliamps 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276SA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
4 suppliers
PMIC - PMIC - LED Drivers - LM3444MAX - 1198859-LM3444MAX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers