Monolithic Power Systems, Inc. LED Drivers MP3388DR-LF-P

Description
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 24-QFN (4x4)
Request a Quote Datasheet
Description
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1165-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1165-2-ND
LED Drivers 1589-1165-2-ND
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 24-QFN (4x4)

LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 24-QFN (4x4)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP3388DR-LF-P - 810035-MP3388DR-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3388DR-LF-P
810035-MP3388DR-LF-P
PMIC - PMIC - LED Drivers - MP3388DR-LF-P 810035-MP3388DR-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 810035-MP3388DR-LF-P Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 50V Frequency: 1.25MHz Current - Output / Channel: 20mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: PWM Voltage - Supply (Min): 4.5V Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 25V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 810035-MP3388DR-LF-P
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 50V
Frequency: 1.25MHz
Current - Output / Channel: 20mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: PWM
Voltage - Supply (Min): 4.5V
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 25V

Buy Now
LED Lighting Drivers 50V 8-Ch WLED Driver - 541-MP3388DR-LF-P - Utmel Electronic Limited
Hong Kong, China
LED Lighting Drivers 50V 8-Ch WLED Driver
541-MP3388DR-LF-P
LED Lighting Drivers 50V 8-Ch WLED Driver 541-MP3388DR-LF-P
LED Lighting Drivers 50V 8-Ch WLED Driver

LED Lighting Drivers 50V 8-Ch WLED Driver

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3388DR-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3388DR-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3388DR-LF-P
IC LED DRVR RGLTR PWM 20MA 24QFN

IC LED DRVR RGLTR PWM 20MA 24QFN

Supplier's Site
PMIC - LED Drivers - MP3388DR-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3388DR-LF-P
PMIC - LED Drivers MP3388DR-LF-P
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1165-2-ND 810035-MP3388DR-LF-P 541-MP3388DR-LF-P MP3388DR-LF-P MP3388DR-LF-P
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP3388DR-LF-P LED Lighting Drivers 50V 8-Ch WLED Driver Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 25 volts 4.5 to 25 volts
Output Voltage 50 volts 50 volts
Output Current 20 milliamps 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1906012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 6 volts
Features RoHS Compliant
View Details
QFN LED Driver IC - 137-A6281EESTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 3 volts
Number of Channels 3 #
View Details
5 suppliers
LED Driver IC - 137-SKY81296-21-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
2 suppliers