LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 40mA 16-QFN (3x3)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079006-MP3384EQ-LF-
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.25MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Output Voltage: 50V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 25V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC LED DRVR RGLTR PWM 40MA 16QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MP3384EQ-LF-Z-ND | 1079006-MP3384EQ-LF-Z | MP3384EQ-LF-Z | MP3384EQ-LF-Z |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - MP3384EQ-LF-Z | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 4.5 to 25 volts | 4.5 volts | 4.5 to 25 volts | |
| Output Voltage | 50 volts | 50 volts | ||
| Output Current | 40 milliamps | 40 milliamps | 40 milliamps |