Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 806937-MP3378GF-Z
Packaging: Reel
Type: DC DC Controller
Mounting Style: SMD
Applications: Backlight
Frequency: 150kHz ~ 590kHz
Current - Output / Channel: 350mA
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 4
Dimming: Analog, PWM
Voltage - Supply (Min): 5V
Supplier Device Package: 28-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2A (4 Weeks)
Voltage - Supply (Maximum): 24V
LED Driver IC 4 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 350mA 28-TSSOP-EP
IC LED DRVR CTRLR PWM 28TSSOP
4-CHANNEL WLED CONTROLLER AND HI
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 806937-MP3378GF-Z | MP3378GF-Z-ND | MP3378GF-Z | MP3378GF-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP3378GF-Z | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |