Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3373GM

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1320306-MP3373GM Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Tube Type: DC DC Controller Applications: Backlight Standard Package: 50 Mounting: Surface Mount Frequency: 785kHz Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: PWM Voltage - Supply (Min): 9V Voltage - Supply (Max): 40V Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 28-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1320306-MP3373GM Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Tube Type: DC DC Controller Applications: Backlight Standard Package: 50 Mounting: Surface Mount Frequency: 785kHz Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: PWM Voltage - Supply (Min): 9V Voltage - Supply (Max): 40V Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 28-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320306-MP3373GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1320306-MP3373GM
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1320306-MP3373GM
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1320306-MP3373GM Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Tube Type: DC DC Controller Applications: Backlight Standard Package: 50 Mounting: Surface Mount Frequency: 785kHz Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: PWM Voltage - Supply (Min): 9V Voltage - Supply (Max): 40V Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 28-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 RoHS Status: ROHS3 Compliant

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1320306-MP3373GM
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Tube
Type: DC DC Controller
Applications: Backlight
Standard Package: 50
Mounting: Surface Mount
Frequency: 785kHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: PWM
Voltage - Supply (Min): 9V
Voltage - Supply (Max): 40V
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 28-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3373GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3373GM
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3373GM
IC LED DRIVER CTRLR PWM 28TSSOP

IC LED DRIVER CTRLR PWM 28TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers
Product Number 1320306-MP3373GM MP3373GM
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-A1569ELJTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
5 suppliers
LED Drivers - 1727-8459-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
5 suppliers
LED Driver IC - 137-LM3432MHX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers