Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP3373GM-Z MP3373GM-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927738-MP3373GM-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 8 Output DC DC Controller Step-Up (Boost) PWM Dimming - 28-TSSOP Package: 28-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MP3373 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927738-MP3373GM-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 8 Output DC DC Controller Step-Up (Boost) PWM Dimming - 28-TSSOP Package: 28-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MP3373 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP3373GM-Z - 927738-MP3373GM-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3373GM-Z
927738-MP3373GM-Z
PMIC - PMIC - LED Drivers - MP3373GM-Z 927738-MP3373GM-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927738-MP3373GM-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 8 Output DC DC Controller Step-Up (Boost) PWM Dimming - 28-TSSOP Package: 28-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MP3373 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927738-MP3373GM-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 8 Output DC DC Controller Step-Up (Boost) PWM Dimming - 28-TSSOP
Package: 28-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP3373
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
LED Drivers - MP3373GM-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP3373GM-Z-ND
LED Drivers MP3373GM-Z-ND
LED Driver IC 8 Output DC DC Controller Step-Up (Boost) PWM Dimming 28-TSSOP

LED Driver IC 8 Output DC DC Controller Step-Up (Boost) PWM Dimming 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3373GM-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3373GM-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3373GM-Z
IC LED DRIVER CTRLR PWM 28TSSOP

IC LED DRIVER CTRLR PWM 28TSSOP

Supplier's Site
PMIC - LED Drivers - MP3373GM-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3373GM-Z
PMIC - LED Drivers MP3373GM-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 927738-MP3373GM-Z MP3373GM-Z-ND MP3373GM-Z MP3373GM-Z
Product Name PMIC - PMIC - LED Drivers - MP3373GM-Z LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products