Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 802252-MP3360DG-LF-Z
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Camera Flash
Voltage - Output: 60V
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Voltage - Supply (Min): 2.5V
Supplier Device Package: 10-QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-TFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6V
LED Driver IC 1 Output DC DC Regulator Flyback Dimming 10-QFN (2x2)
IC LED DRIVER RGLTR 10QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 802252-MP3360DG-LF-Z | MP3360DG-LF-Z-ND | MP3360DG-LF-Z | MP3360DG-LF-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP3360DG-LF-Z | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |