LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 50mA 12-WLCSP (1.3x1.7)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927735-MP3318GC-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 50mA 12-WLCSP (1.3x1.7)
Package: 12-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP3318
Categories: Integrated Circuits (ICs)
Case / Package: 12-WLCSP (1.3x1.7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
3-CHANNEL, MAX 38V OUTPUT,LINEAR
LED Lighting Drivers 3-Channel, Max 38V Output,Linear/Expone
IC LED DRV RGLTR PWM 12WLCSP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MP3318GC-Z-ND | 927735-MP3318GC-Z | MP3318GC-Z | MP3318GC-Z | MP3318GC-Z |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - MP3318GC-Z | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 38 volts | ||||
| Output Current | 50 milliamps | 50 milliamps |