Monolithic Power Systems, Inc. LED Drivers MP3310EQ-LF-P

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.3A (Switch) 10-QFN (3x3)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.3A (Switch) 10-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1162-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1162-1-ND
LED Drivers 1589-1162-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.3A (Switch) 10-QFN (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.3A (Switch) 10-QFN (3x3)

Buy Now Datasheet
LED Drivers - 1589-1162-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1162-2-ND
LED Drivers 1589-1162-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.3A (Switch) 10-QFN (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.3A (Switch) 10-QFN (3x3)

Buy Now Datasheet
LED Drivers - 1589-1162-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1162-6-ND
LED Drivers 1589-1162-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.3A (Switch) 10-QFN (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.3A (Switch) 10-QFN (3x3)

Buy Now Datasheet
Board Mount LED Drivers - MP3310EQ-LF-P - 789153-MP3310EQ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MP3310EQ-LF-P
789153-MP3310EQ-LF-P
Board Mount LED Drivers - MP3310EQ-LF-P 789153-MP3310EQ-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789153-MP3310EQ-LF-P Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -20°C ~ 85°C (TA) Package: 10-VFDFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits (ICs) Manufacturer Package: 10-QFN (3x3) Voltage Supply MAX: 25V Output Current per Channel: 1.3A (Switch) Voltage Supply MIN: 4.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789153-MP3310EQ-LF-P
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-QFN (3x3)
Voltage Supply MAX: 25V
Output Current per Channel: 1.3A (Switch)
Voltage Supply MIN: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Led Driver, Boost, 1Mhz, Qfn-10; Device Topology Monolithic Power Systems (Mps) - 54AH3425 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost, 1Mhz, Qfn-10; Device Topology Monolithic Power Systems (Mps)
54AH3425
Led Driver, Boost, 1Mhz, Qfn-10; Device Topology Monolithic Power Systems (Mps) 54AH3425
LED DRIVER, BOOST, 1MHZ, QFN-10; Device Topology:Boost (Step Up); Input Voltage Min:4.5V; Input Voltage Max:25V; Output Voltage Max:-; Output Current Max:1.3A; Switching Frequency:1MHz; No. of Outputs:1Outputs; Driver Case Style:QFN RoHS Compliant: Yes

LED DRIVER, BOOST, 1MHZ, QFN-10; Device Topology:Boost (Step Up); Input Voltage Min:4.5V; Input Voltage Max:25V; Output Voltage Max:-; Output Current Max:1.3A; Switching Frequency:1MHz; No. of Outputs:1Outputs; Driver Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - LED Drivers - MP3310EQ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3310EQ-LF-P
PMIC - LED Drivers MP3310EQ-LF-P
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3310EQ-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3310EQ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3310EQ-LF-P
IC LED DRVR RGLTR PWM 1.3A 10QFN

IC LED DRVR RGLTR PWM 1.3A 10QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1162-1-ND 789153-MP3310EQ-LF-P 54AH3425 MP3310EQ-LF-P MP3310EQ-LF-P
Product Name LED Drivers Board Mount LED Drivers - MP3310EQ-LF-P Led Driver, Boost, 1Mhz, Qfn-10; Device Topology Monolithic Power Systems (Mps) PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

30MA LED Driver IC - 137-AAT2862IMK-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Output Voltage 5.2 volts
Number of Channels 8 #
Package Type Reel - TR
View Details
3 suppliers
LED Drivers - A6277ELW-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - ICLS6023JXKLA1-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 10.3 to 26 volts
View Details
3 suppliers
LED Drivers - 1727-NCR320PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
4 suppliers