Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 800726-MP3309CGQG-Z
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 35V
Frequency: 640kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 2.7V
Supplier Device Package: 10-QFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-VFQFN
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 10-QFN (1.4x1.8)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 10-QFN (1.4x1.8)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 10-QFN (1.4x1.8)
LED Lighting Drivers 2.7-5.5Vin, 1.5A Synchron Boost WLED
IC LED DRIVER RGLTR PWM 10QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 800726-MP3309CGQG-Z | 1589-1630-2-ND | MP3309CGQG-Z | MP3309CGQG-Z | MP3309CGQG-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP3309CGQG-Z | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |