Monolithic Power Systems, Inc. LED Drivers MP3306EG-LF-P

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.8A (Switch) 12-QFN (2x2)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.8A (Switch) 12-QFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1160-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1160-2-ND
LED Drivers 1589-1160-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.8A (Switch) 12-QFN (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.8A (Switch) 12-QFN (2x2)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP3306EG-LF-P - 808643-MP3306EG-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3306EG-LF-P
808643-MP3306EG-LF-P
PMIC - PMIC - LED Drivers - MP3306EG-LF-P 808643-MP3306EG-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 808643-MP3306EG-LF-P Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 30V Frequency: 690kHz Current - Output / Channel: 1.8A (Switch) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 3V Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-TFQFN Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 12V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 808643-MP3306EG-LF-P
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 30V
Frequency: 690kHz
Current - Output / Channel: 1.8A (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 3V
Supplier Device Package: 12-QFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 12-TFQFN
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 12V

Buy Now
PMIC - LED Drivers - MP3306EG-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3306EG-LF-P
PMIC - LED Drivers MP3306EG-LF-P
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3306EG-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3306EG-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3306EG-LF-P
IC LED DRVR RGLTR PWM 1.8A 12QFN

IC LED DRVR RGLTR PWM 1.8A 12QFN

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
MP3306EG-LF-P
LED Lighting Drivers MP3306EG-LF-P
LED Lighting Drivers 30V WLED Driver with Int Disconnect FET

LED Lighting Drivers 30V WLED Driver with Int Disconnect FET

Buy Now Datasheet
Led Driver, Sync Boost, 690Khz, Qfn-12; Device Topology Monolithic Power Systems (Mps) - 54AH3422 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Sync Boost, 690Khz, Qfn-12; Device Topology Monolithic Power Systems (Mps)
54AH3422
Led Driver, Sync Boost, 690Khz, Qfn-12; Device Topology Monolithic Power Systems (Mps) 54AH3422
LED DRIVER, SYNC BOOST, 690KHZ, QFN-12; Device Topology:Synchronous Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:12V; Output Voltage Max:30V; Output Current Max:-; Switching Frequency:690kHz; No. of Outputs:1Outputs RoHS Compliant: Yes

LED DRIVER, SYNC BOOST, 690KHZ, QFN-12; Device Topology:Synchronous Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:12V; Output Voltage Max:30V; Output Current Max:-; Switching Frequency:690kHz; No. of Outputs:1Outputs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1160-2-ND 808643-MP3306EG-LF-P MP3306EG-LF-P MP3306EG-LF-P MP3306EG-LF-P 54AH3422
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP3306EG-LF-P PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers Led Driver, Sync Boost, 690Khz, Qfn-12; Device Topology Monolithic Power Systems (Mps)
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 12 volts 3 to 12 volts 3 to 12 volts
Output Voltage 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2A Buck Led Driver W/Internal Pwm - A6216KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - LED Drivers - ICL8002G - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
View Details
LED Driver ICs - 2467412P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SOP
View Details