Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 715409-MP3304BDD-LF-
Packaging: Tape and Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 24V
Frequency: 2.2MHz
Current - Output / Channel: 1.33A (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Dimming: PWM
Family Name: MP3304
Categories: Integrated Circuits
Supplier Device Package: 8-QFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TFDFN Exposed Pad
Alternative Parts (Cross-Reference): LM3697YFQR;
Introduction Date: April 19, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 6V
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.33A (Switch) 8-QFN (2x3)
IC LED DRVR RGLTR PWM 1.33A 8QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 715409-MP3304BDD-LF-Z | MP3304BDD-LF-Z-ND | MP3304BDD-LF-Z | MP3304BDD-LF-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP3304BDD-LF-Z | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Output Voltage | 24 volts | 24 volts | ||
| Input Voltage | 3 to 6 volts | 3 to 6 volts |