Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP3302DJ-LF-Z MP3302DJ-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 024240-MP3302DJ-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Single-Wire Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-5 Maximum Supply Voltage: 6V Operating Input Voltage(Min): 2.5V Channel Output Current: 1.33A (Switch) Alternative Parts (Cross-Reference): MAX1698AEUB+; MAX6948BGWA+; MAX6948BGWA+T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 024240-MP3302DJ-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Single-Wire Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-5 Maximum Supply Voltage: 6V Operating Input Voltage(Min): 2.5V Channel Output Current: 1.33A (Switch) Alternative Parts (Cross-Reference): MAX1698AEUB+; MAX6948BGWA+; MAX6948BGWA+T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP3302DJ-LF-Z - 024240-MP3302DJ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3302DJ-LF-Z
024240-MP3302DJ-LF-Z
PMIC - PMIC - LED Drivers - MP3302DJ-LF-Z 024240-MP3302DJ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 024240-MP3302DJ-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Single-Wire Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-5 Maximum Supply Voltage: 6V Operating Input Voltage(Min): 2.5V Channel Output Current: 1.33A (Switch) Alternative Parts (Cross-Reference): MAX1698AEUB+; MAX6948BGWA+; MAX6948BGWA+T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 024240-MP3302DJ-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Single-Wire
Output Voltage: 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.33A (Switch)
Alternative Parts (Cross-Reference): MAX1698AEUB+; MAX6948BGWA+; MAX6948BGWA+T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
LED Drivers - 1589-1911-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1911-1-ND
LED Drivers 1589-1911-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) TSOT-23-5

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) TSOT-23-5

Buy Now Datasheet
LED Drivers - 1589-1911-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1911-6-ND
LED Drivers 1589-1911-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) TSOT-23-5

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) TSOT-23-5

Buy Now Datasheet
LED Drivers - 1589-1911-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1911-2-ND
LED Drivers 1589-1911-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) TSOT-23-5

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3302DJ-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3302DJ-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3302DJ-LF-Z
IC LED DRV RGLTR SGL WR TSOT23-5

IC LED DRV RGLTR SGL WR TSOT23-5

Supplier's Site
PMIC - LED Drivers - MP3302DJ-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3302DJ-LF-Z
PMIC - LED Drivers MP3302DJ-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 024240-MP3302DJ-LF-Z 1589-1911-1-ND MP3302DJ-LF-Z MP3302DJ-LF-Z
Product Name PMIC - PMIC - LED Drivers - MP3302DJ-LF-Z LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 volts 2.5 to 6 volts 2.5 to 6 volts
Output Voltage 36 volts 36 volts
Output Current 1330 milliamps 1330 milliamps 1330 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1224-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
3 suppliers
LED Driver ICs - 2548494P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 100 milliamps
View Details
Led Driver, 40V, Tsop-6; Device Topology Nexperia - 52X6132 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 40 volts
View Details