Monolithic Power Systems, Inc. LED Drivers MP3302DJ-LF-P

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) TSOT-23-5
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1629-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1629-1-ND
LED Drivers 1589-1629-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) TSOT-23-5

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) TSOT-23-5

Buy Now Datasheet
LED Drivers - 1589-1629-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1629-6-ND
LED Drivers 1589-1629-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) TSOT-23-5

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) TSOT-23-5

Buy Now Datasheet
LED Drivers - 1589-1629-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1629-2-ND
LED Drivers 1589-1629-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) TSOT-23-5

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP3302DJ-LF-P - 927727-MP3302DJ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3302DJ-LF-P
927727-MP3302DJ-LF-P
PMIC - PMIC - LED Drivers - MP3302DJ-LF-P 927727-MP3302DJ-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927727-MP3302DJ-LF-P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) TSOT-23-5 Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: MP3302 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1629-6, 1589-1629-1, 1589-1629-2, MP3302DJ-LF-P-ND

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927727-MP3302DJ-LF-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) TSOT-23-5
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP3302
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1629-6, 1589-1629-1, 1589-1629-2, MP3302DJ-LF-P-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3302DJ-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3302DJ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3302DJ-LF-P
IC LED DRV RGLTR SGL WR TSOT23-5

IC LED DRV RGLTR SGL WR TSOT23-5

Supplier's Site
Led Driver, Boost, 1.3Mhz, Tsot-23-5; Device Topology Monolithic Power Systems (Mps) - 54AH3421 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost, 1.3Mhz, Tsot-23-5; Device Topology Monolithic Power Systems (Mps)
54AH3421
Led Driver, Boost, 1.3Mhz, Tsot-23-5; Device Topology Monolithic Power Systems (Mps) 54AH3421
LED DRIVER, BOOST, 1.3MHZ, TSOT-23-5; Device Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Max:36V; Output Current Max:1.3A; Switching Frequency:1.3MHz; No. of Outputs:1Outputs RoHS Compliant: Yes

LED DRIVER, BOOST, 1.3MHZ, TSOT-23-5; Device Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Max:36V; Output Current Max:1.3A; Switching Frequency:1.3MHz; No. of Outputs:1Outputs RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - LED Drivers - MP3302DJ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3302DJ-LF-P
PMIC - LED Drivers MP3302DJ-LF-P
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1629-1-ND 927727-MP3302DJ-LF-P MP3302DJ-LF-P 54AH3421 MP3302DJ-LF-P
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP3302DJ-LF-P Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Boost, 1.3Mhz, Tsot-23-5; Device Topology Monolithic Power Systems (Mps) PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 to 6 volts 2.5 to 6 volts 2.5 to 6 volts
Output Voltage 36 volts 36 volts
Output Current 1330 milliamps 1300 milliamps 1330 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - SKY81290-11-563LFR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current 1200 milliamps
View Details
5 suppliers
LED Drivers - A6277ELWTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
PMIC - PMIC - LED Drivers - IRS2540SPBF - 61868-IRS2540 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 9 volts
Package Type 8-SOIC
View Details
5 suppliers
LED Drivers - 1727-NCR321ZXCT-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
6 suppliers