Boost Switching Regulator IC Positive Adjustable 3V 1 Output 2.7A (Switch) SOT-23-6 Thin, TSOT-23-6
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 2.7A (Switch) SOT-23-6 Thin, TSOT-23-6
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 2.7A (Switch) SOT-23-6 Thin, TSOT-23-6
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078997-MP3221GJ-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.7A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC REG BOOST ADJ 2.7A TSOT23-6
IC REG BOOST ADJ 2.7A TSOT23-6
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 2.7A (Switch) SOT-23-6 Thin, TSOT-23-6
IC REG BOOST ADJ 2.7A TSOT23-6
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1909-1-ND | 1078997-MP3221GJ-Z | MP3221GJ-Z | MP3221GJ-Z | MP3221GJ-Z | MP3221GJ-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3221GJ-Z | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; TSOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | |
| Output Voltage | 3 to 6 volts | 3 volts | 3 volts | 3 to 6 volts | 3 volts | |
| IOUT | 2.7 amps | 2.7 amps | 2.7 amps | 2.7 amps | 2.7 amps | 2.7 amps |