Monolithic Power Systems, Inc. Switching Voltage Regulators MP3216DJ-LF-P

Description
Switching Voltage Regulators 36V, 1.3MHz, 0.75A Boost Converter
Datasheet
Description
Switching Voltage Regulators 36V, 1.3MHz, 0.75A Boost Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP3216DJ-LF-P
Switching Voltage Regulators MP3216DJ-LF-P
Switching Voltage Regulators 36V, 1.3MHz, 0.75A Boost Converter

Switching Voltage Regulators 36V, 1.3MHz, 0.75A Boost Converter

Buy Now Datasheet
Dc/dc Conv, Boost, 1.3Mhz, 125Degc; Topology Monolithic Power Systems (Mps) - 54AH3416 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 1.3Mhz, 125Degc; Topology Monolithic Power Systems (Mps)
54AH3416
Dc/dc Conv, Boost, 1.3Mhz, 125Degc; Topology Monolithic Power Systems (Mps) 54AH3416
DC/DC CONV, BOOST, 1.3MHZ, 125DEGC; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:750mA; Output Voltage Min:2.5V RoHS Compliant: Yes

DC/DC CONV, BOOST, 1.3MHZ, 125DEGC; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:750mA; Output Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP3216DJ-LF-P 54AH3416
Product Name Switching Voltage Regulators Dc/dc Conv, Boost, 1.3Mhz, 125Degc; Topology Monolithic Power Systems (Mps)
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details