Boost Switching Regulator IC Positive Adjustable 3V 1 Output 350mA SOT-23-5 Thin, TSOT-23-5
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 350mA SOT-23-5 Thin, TSOT-23-5
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 350mA SOT-23-5 Thin, TSOT-23-5
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078990-MP3209DJ-LF-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 350mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Maximum Output Voltage: 22V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
IC REG BOOST ADJ 350MA TSOT23-5
IC REG BOOST ADJ 350MA TSOT23-5
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 350mA SOT-23-5 Thin, TSOT-23-5
IC REG BOOST ADJ 350MA TSOT23-5
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1906-1-ND | 1078990-MP3209DJ-LF-Z | MP3209DJ-LF-Z | MP3209DJ-LF-Z | MP3209DJ-LF-Z | MP3209DJ-LF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3209DJ-LF-Z | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Output Voltage | 3 to 22 volts | 3 volts | 3 volts | 3 to 22 volts | 3 volts | |
| IOUT | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps |