Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP3205DJ-LF-Z MP3205DJ-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059376-MP3205DJ-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 21V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 6V Operating Input Voltage(Min): 2.5V Channel Output Current: 350mA (Switch) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059376-MP3205DJ-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 21V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 6V Operating Input Voltage(Min): 2.5V Channel Output Current: 350mA (Switch) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP3205DJ-LF-Z - 059376-MP3205DJ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3205DJ-LF-Z
059376-MP3205DJ-LF-Z
PMIC - PMIC - LED Drivers - MP3205DJ-LF-Z 059376-MP3205DJ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059376-MP3205DJ-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 21V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 6V Operating Input Voltage(Min): 2.5V Channel Output Current: 350mA (Switch) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059376-MP3205DJ-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 21V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 350mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
LED Drivers - MP3205DJ-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP3205DJ-LF-Z-ND
LED Drivers MP3205DJ-LF-Z-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) TSOT-23-5

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3205DJ-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3205DJ-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3205DJ-LF-Z
IC LED DRVR RGLTR PWM TSOT23-5

IC LED DRVR RGLTR PWM TSOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
MP3205DJ-LF-Z
LED Lighting Drivers MP3205DJ-LF-Z
LED Lighting Drivers 5 LED 2.5-6Vin Swtch Drvr

LED Lighting Drivers 5 LED 2.5-6Vin Swtch Drvr

Buy Now Datasheet
PMIC - LED Drivers - MP3205DJ-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3205DJ-LF-Z
PMIC - LED Drivers MP3205DJ-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 059376-MP3205DJ-LF-Z MP3205DJ-LF-Z-ND MP3205DJ-LF-Z MP3205DJ-LF-Z MP3205DJ-LF-Z
Product Name PMIC - PMIC - LED Drivers - MP3205DJ-LF-Z LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 volts 2.5 to 6 volts 2.5 to 6 volts
Output Voltage 21 volts 21 volts
Output Current 350 milliamps 350 milliamps 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 285375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 320 watts
Features Outdoor Rated; RoHS Compliant
View Details
QFN LED Driver IC - 137-A8434EESTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 6 volts
Number of Channels 6 #
View Details
6 suppliers
LED Drivers - 1287-AAT3172IWP-T1-CHP - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Features RoHS Compliant
View Details
5 suppliers
PMIC - LED Drivers - LM3409N/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details