Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP3202DG-LF-P MP3202DG-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 810034-MP3202DG-LF-P Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 25V Frequency: 1.3MHz Current - Output / Channel: 1.33A (Switch) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 2.5V Supplier Device Package: 8-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 810034-MP3202DG-LF-P Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 25V Frequency: 1.3MHz Current - Output / Channel: 1.33A (Switch) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 2.5V Supplier Device Package: 8-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP3202DG-LF-P - 810034-MP3202DG-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3202DG-LF-P
810034-MP3202DG-LF-P
PMIC - PMIC - LED Drivers - MP3202DG-LF-P 810034-MP3202DG-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 810034-MP3202DG-LF-P Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 25V Frequency: 1.3MHz Current - Output / Channel: 1.33A (Switch) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 2.5V Supplier Device Package: 8-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 810034-MP3202DG-LF-P
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 25V
Frequency: 1.3MHz
Current - Output / Channel: 1.33A (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 2.5V
Supplier Device Package: 8-QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6V

Buy Now
LED Drivers - MP3202DG-LF-P-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP3202DG-LF-P-ND
LED Drivers MP3202DG-LF-P-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.33A (Switch) 8-QFN (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.33A (Switch) 8-QFN (2x2)

Buy Now Datasheet
Led Driver, Boost, 1.3Mhz, Qfn-8; Device Topology Monolithic Power Systems (Mps) - 54AH3411 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost, 1.3Mhz, Qfn-8; Device Topology Monolithic Power Systems (Mps)
54AH3411
Led Driver, Boost, 1.3Mhz, Qfn-8; Device Topology Monolithic Power Systems (Mps) 54AH3411
LED DRIVER, BOOST, 1.3MHZ, QFN-8; Device Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Max:25V; Output Current Max:1.3A; Switching Frequency:1.3MHz; No. of Outputs:1Outputs; No. of Pins:8Pins RoHS Compliant: Yes

LED DRIVER, BOOST, 1.3MHZ, QFN-8; Device Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Max:25V; Output Current Max:1.3A; Switching Frequency:1.3MHz; No. of Outputs:1Outputs; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3202DG-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3202DG-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3202DG-LF-P
IC LED DRVR RGLTR PWM 1.33A 8QFN

IC LED DRVR RGLTR PWM 1.33A 8QFN

Supplier's Site
PMIC - LED Drivers - MP3202DG-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3202DG-LF-P
PMIC - LED Drivers MP3202DG-LF-P
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 810034-MP3202DG-LF-P MP3202DG-LF-P-ND 54AH3411 MP3202DG-LF-P MP3202DG-LF-P
Product Name PMIC - PMIC - LED Drivers - MP3202DG-LF-P LED Drivers Led Driver, Boost, 1.3Mhz, Qfn-8; Device Topology Monolithic Power Systems (Mps) Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 25 volts 25 volts 25 volts
Input Voltage 2.5 to 6 volts 2.5 to 6 volts 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM2751SD-A - 1197983-LM2751SD-A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 5 volts
View Details
5 suppliers
DIP LED Driver IC - 137-A6278EA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 8 #
View Details
5 suppliers
LED Driver ICs - 2195967 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 1 milliamps
View Details
2 suppliers
LED Drivers - 625750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details