Monolithic Power Systems, Inc. LED Drivers MP3021DQ-LF-P

Description
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 30mA 16-QFN (3x3)
Request a Quote Datasheet
Description
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 30mA 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP3021DQ-LF-P-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP3021DQ-LF-P-ND
LED Drivers MP3021DQ-LF-P-ND
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 30mA 16-QFN (3x3)

LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 30mA 16-QFN (3x3)

Buy Now Datasheet
Board Mount LED Drivers - MP3021DQ-LF-P - 789150-MP3021DQ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MP3021DQ-LF-P
789150-MP3021DQ-LF-P
Board Mount LED Drivers - MP3021DQ-LF-P 789150-MP3021DQ-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789150-MP3021DQ-LF-P Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 1.25MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Voltage Supply MAX: 5.5V Output Current per Channel: 30mA Voltage Supply MIN: 2.7V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789150-MP3021DQ-LF-P
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-VFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 1.25MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Voltage Supply MAX: 5.5V
Output Current per Channel: 30mA
Voltage Supply MIN: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - MP3021DQ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3021DQ-LF-P
PMIC - LED Drivers MP3021DQ-LF-P
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3021DQ-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3021DQ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3021DQ-LF-P
IC LED DRIVER RGLTR 30MA 16QFN

IC LED DRIVER RGLTR 30MA 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP3021DQ-LF-P-ND 789150-MP3021DQ-LF-P MP3021DQ-LF-P MP3021DQ-LF-P
Product Name LED Drivers Board Mount LED Drivers - MP3021DQ-LF-P PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3502ITL-16/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 400 milliamps
View Details
250MA LED Driver IC - 137-NCR321ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
6 suppliers
LED Drivers - 642772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 60 watts
Features RoHS Compliant
View Details