Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP3011DQ-LF-Z MP3011DQ-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 024238-MP3011DQ-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 2 Dimming: Analog Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 024238-MP3011DQ-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 2 Dimming: Analog Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP3011DQ-LF-Z - 024238-MP3011DQ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3011DQ-LF-Z
024238-MP3011DQ-LF-Z
PMIC - PMIC - LED Drivers - MP3011DQ-LF-Z 024238-MP3011DQ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 024238-MP3011DQ-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 2 Dimming: Analog Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 024238-MP3011DQ-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 2
Dimming: Analog
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
PMIC - LED Drivers - MP3011DQ-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3011DQ-LF-Z
PMIC - LED Drivers MP3011DQ-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3011DQ-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3011DQ-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3011DQ-LF-Z
IC LED DRVR RGLTR ANALOG 16QFN

IC LED DRVR RGLTR ANALOG 16QFN

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
MP3011DQ-LF-Z
LED Lighting Drivers MP3011DQ-LF-Z
LED Lighting Drivers 2LED 40mA 2.5-5.5Vin Charge pump

LED Lighting Drivers 2LED 40mA 2.5-5.5Vin Charge pump

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 024238-MP3011DQ-LF-Z MP3011DQ-LF-Z MP3011DQ-LF-Z MP3011DQ-LF-Z
Product Name PMIC - PMIC - LED Drivers - MP3011DQ-LF-Z PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414HVSDX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 65 volts
View Details
6 suppliers
LED Drivers - A6275ELWTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers