Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MP2908AGF

Description
Win Source Part Number: 1379207-MP2908AGF Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 44 pct. MSL Level: 2A (4 Weeks) Mfr: Monolithic Power Systems Inc. Package: Tube Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 20-TSSOP-EP Base Product Number: MP2908 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start Voltage - Supply (Vcc/Vdd): 4V ~ 60V Topology: Buck Number of Outputs: 1 Frequency - Switching: 1MHz Synchronous Rectifier: Yes Duty Cycle (Max): 99.5% Clock Sync: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1379207-MP2908AGF Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 44 pct. MSL Level: 2A (4 Weeks) Mfr: Monolithic Power Systems Inc. Package: Tube Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 20-TSSOP-EP Base Product Number: MP2908 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start Voltage - Supply (Vcc/Vdd): 4V ~ 60V Topology: Buck Number of Outputs: 1 Frequency - Switching: 1MHz Synchronous Rectifier: Yes Duty Cycle (Max): 99.5% Clock Sync: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1379207-MP2908AGF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1379207-MP2908AGF
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1379207-MP2908AGF
Win Source Part Number: 1379207-MP2908AGF Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 44 pct. MSL Level: 2A (4 Weeks) Mfr: Monolithic Power Systems Inc. Package: Tube Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 20-TSSOP-EP Base Product Number: MP2908 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start Voltage - Supply (Vcc/Vdd): 4V ~ 60V Topology: Buck Number of Outputs: 1 Frequency - Switching: 1MHz Synchronous Rectifier: Yes Duty Cycle (Max): 99.5% Clock Sync: Yes

Win Source Part Number: 1379207-MP2908AGF
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 2A (4 Weeks)
Mfr: Monolithic Power Systems Inc.
Package: Tube
Product Status: Active
Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-TSSOP-EP
Base Product Number: MP2908
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Voltage - Supply (Vcc/Vdd): 4V ~ 60V
Topology: Buck
Number of Outputs: 1
Frequency - Switching: 1MHz
Synchronous Rectifier: Yes
Duty Cycle (Max): 99.5%
Clock Sync: Yes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1379207-MP2908AGF
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-430 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Dual buffer/line driver; 3-state - 74AHC2G241DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers