Monolithic Power Systems, Inc. Batt Charger, 4.67V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) MP2731GQC-0000-P

Description
BATT CHARGER, 4.67V, -40 TO 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:16V; Battery Charge Voltage:4.67V; Charge Current:4.5A; IC Case / Package:QFN; No. of Pins:16Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
BATT CHARGER, 4.67V, -40 TO 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:16V; Battery Charge Voltage:4.67V; Charge Current:4.5A; IC Case / Package:QFN; No. of Pins:16Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batt Charger, 4.67V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) - 66AJ7491 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, 4.67V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps)
66AJ7491
Batt Charger, 4.67V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) 66AJ7491
BATT CHARGER, 4.67V, -40 TO 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:16V; Battery Charge Voltage:4.67V; Charge Current:4.5A; IC Case / Package:QFN; No. of Pins:16Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes

BATT CHARGER, 4.67V, -40 TO 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:16V; Battery Charge Voltage:4.67V; Charge Current:4.5A; IC Case / Package:QFN; No. of Pins:16Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Charger ICs
Product Number 66AJ7491
Product Name Batt Charger, 4.67V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps)
Cell Type Li-Ion; Li-Ion, Li-Pol
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - FAN54015UCX - Lingto Electronic Limited
Specs
Cell Type Lithium Ion/Polymer
Features Over Voltage Protection
Supply Voltage 4.5 volts
View Details